Stahlin Enclosures Control Tower™ Enclosure Type 4X N483616FHLWT

Description
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp
Description
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control Tower™ Enclosure Type 4X - N483616FHLWT - Stahlin Enclosures
Belding, MI, USA
Control Tower™ Enclosure Type 4X
N483616FHLWT
Control Tower™ Enclosure Type 4X N483616FHLWT
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp
  • Rigid body construction and watertight seal
  • Single door or double door construction
  • Memory retaining polyurethane gasketing
  • Wall mount or free standing available
  • Molded in panel mounting inserts or studs
  • Carrying eyelets and reinforcement crossbar construction
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N483616FHLWT
Product Name Control Tower™ Enclosure Type 4X
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 51.29 inch (1303 mm)
Width 36.62 inch (930 mm)
Depth 17.93 inch (455 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
ESA Enclosures - esa-1 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
IP65 Plastic Box Large Type - BCAL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.04 to 7.01 inch (128 to 178 mm)
View Details