Stahlin Enclosures Control Tower™ Enclosure Type 4X N603616WT

Description
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp
Description
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control Tower™ Enclosure Type 4X - N603616WT - Stahlin Enclosures
Belding, MI, USA
Control Tower™ Enclosure Type 4X
N603616WT
Control Tower™ Enclosure Type 4X N603616WT
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp
  • Rigid body construction and watertight seal
  • Single door or double door construction
  • Memory retaining polyurethane gasketing
  • Wall mount or free standing available
  • Molded in panel mounting inserts or studs
  • Carrying eyelets and reinforcement crossbar construction
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N603616WT
Product Name Control Tower™ Enclosure Type 4X
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 63.5 inch (1613 mm)
Width 36.5 inch (927 mm)
Depth 18.12 inch (460 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP67 Polycarbonate Enclosure - SPCP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 3.94 to 9.84 inch (100 to 250 mm)
View Details
TK Series Enclosures - 120-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers