Stahlin Enclosures Control N Series Enclosures Type 3R N302419FHLRT

Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 3R - N302419FHLRT - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 3R
N302419FHLRT
Control N Series Enclosures Type 3R N302419FHLRT
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
  • Rainshield provided for water ingress protection
  • Rigid body construction and watertight seal
  • Fiberglass hinges to maximize corrosion protection
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N302419FHLRT
Product Name Control N Series Enclosures Type 3R
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 33.41 inch (849 mm)
Width 26.32 inch (669 mm)
Depth 20.79 inch (528 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
GWR Enclosure - gwr enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
PCB Mounting Enclosures - 6276304 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Tin plated steel
View Details
Command Enclosures - aluDISPLAY - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 7.08 to 11.81 inch (180 to 300 mm)
View Details