Stahlin Enclosures Control N Series Enclosures Type 3R N302413FHLRT

Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 3R - N302413FHLRT - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 3R
N302413FHLRT
Control N Series Enclosures Type 3R N302413FHLRT
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
  • Rainshield provided for water ingress protection
  • Rigid body construction and watertight seal
  • Fiberglass hinges to maximize corrosion protection
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N302413FHLRT
Product Name Control N Series Enclosures Type 3R
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 33.41 inch (849 mm)
Width 26.32 inch (669 mm)
Depth 14.79 inch (376 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
Aluminum Enclosures - aluDISC - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Round
Length 4.33 to 7.48 inch (110 to 190 mm)
View Details