Stahlin Enclosures Datasheets for Pushbutton Enclosures

Pushbutton enclosures are designed to house and protect electronic panels, controls, and components and while allowing functionality through pushbuttons on the surface. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Pushbutton Enclosures: Learn more

Product Name Notes
7 pushbutton arrangements are available 4-25 holes Lift off cover design Stainless steel beaded cover retention chain Notched keyhole design Metal grounding strap furnished 22 mm holes also available as...
Seven pushbutton arrangements are available 1-7 holes Lift off cover design Recessed captive stainless steel screws Notched key hole design Metal grounding strap furnished Sleek unobstructed sidewall design
Seven pushbutton layouts are available 1-7 holes Lift off cover design Recessed captive stainless steel screws Notched key hole design Metal grounding strap furnished External mounting feet available