RJ806HLL -- "RJ" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"RJ" Series Junction Enclosures
RJ806HLL
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
Description
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
Suppliers
"RJ" Series Junction Enclosures
RJ806HLL
Link lock latch for quick entry
Latch lies flat on side of enclosure
Can be lifted and turned with ease
Full 180°+ door opening
- Link lock latch for quick entry
- Latch lies flat on side of enclosure
- Can be lifted and turned with ease
- Full 180°+ door opening
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RJ806HLL |
|
Product Name
|
"RJ" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
9.62 inch (244 mm)
|
|
Width
|
7.5 inch (190 mm)
|
|
Depth
|
4.74 inch (120 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Material
Polycarbonate; ABS; ABS
NEMA Rating
NEMA Enclosures
View Details