Stahlin Enclosures Control N Series Enclosures Type 4X N363019WT

Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 4X - N363019WT - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 4X
N363019WT
Control N Series Enclosures Type 4X N363019WT
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
  • Rigid body construction and watertight seal
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N363019WT
Product Name Control N Series Enclosures Type 4X
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 39.31 inch (998 mm)
Width 32.5 inch (825 mm)
Depth 21.08 inch (535 mm)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Enclosures - RAILTEC -B - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.39 to 3.54 inch (86 to 90 mm)
Width 1.38 to 6.2 inch (35 to 158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TNCN empty enclosure - tncn - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover
View Details