Stahlin Enclosures Control Tower™ Enclosure Type 12 N364812DD

Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp
Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control Tower™ Enclosure Type 12 - N364812DD - Stahlin Enclosures
Belding, MI, USA
Control Tower™ Enclosure Type 12
N364812DD
Control Tower™ Enclosure Type 12 N364812DD
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp
  • Rigid body construction and watertight seal
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts or studs
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N364812DD
Product Name Control Tower™ Enclosure Type 12
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 39.5 inch (1003 mm)
Width 48.5 inch (1232 mm)
Depth 13.63 inch (346 mm)
Unlock Full Specs
to access all available technical data