Enclosure, 13.56in.Hx11.43in.Wx
| Stahlin Enclosures | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | RJ1210HPL | RJ1210HPL |
| Product Name | "RJ" Series Junction Enclosures | STAH Wall Mount |
| Type | Electronic and Instrument Enclosures; Junction Box | |
| Shape | Rectangular | |
| Length | 13.56 inch (344 mm) | |
| Width | 11.43 inch (290 mm) | |
| Depth | 5.21 inch (132 mm) |