Stahlin Enclosures Control Tower™ Enclosure Type 3R N483616RT

Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp
Description
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control Tower™ Enclosure Type 3R - N483616RT - Stahlin Enclosures
Belding, MI, USA
Control Tower™ Enclosure Type 3R
N483616RT
Control Tower™ Enclosure Type 3R N483616RT
Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp
  • Rigid body construction and watertight seal
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts or studs
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N483616RT
Product Name Control Tower™ Enclosure Type 3R
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 51.29 inch (1303 mm)
Width 36.62 inch (930 mm)
Depth 18.43 inch (468 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4637 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details