RJ1008HW -- "RJ" SERIES JUNCTION ENCLOSURES
Stahlin Enclosures
"RJ" Series Junction Enclosures
RJ1008HW
Description
Full length stainless steel hinged cover
Surface flat stainless steel screws
Full 180°+ door opening
Extended depth cover
Description
Full length stainless steel hinged cover
Surface flat stainless steel screws
Full 180°+ door opening
Extended depth cover
Suppliers
"RJ" Series Junction Enclosures
RJ1008HW
Full length stainless steel hinged cover
Surface flat stainless steel screws
Full 180°+ door opening
Extended depth cover
- Full length stainless steel hinged cover
- Surface flat stainless steel screws
- Full 180°+ door opening
- Extended depth cover
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
RJ1008HW |
|
Product Name
|
"RJ" Series Junction Enclosures |
|
Type
|
Electronic and Instrument Enclosures; Junction Box
|
|
Shape
|
Rectangular
|
|
Length
|
11.62 inch (295 mm)
|
|
Width
|
9.41 inch (239 mm)
|
|
Depth
|
4.25 inch (108 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
4 inch (102 mm)
View Details
2 suppliers
Material
Aluminum
NEMA Rating
NEMA Enclosures
Features
Explosion Proof
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
0.5909 inch (15.01 mm)
Width
1.97 inch (50 mm)
Depth
2.76 inch (70 mm)
View Details