Stahlin Enclosures Control Tower™ Enclosure Type 4X N483616WT

Description
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp
Description
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control Tower™ Enclosure Type 4X - N483616WT - Stahlin Enclosures
Belding, MI, USA
Control Tower™ Enclosure Type 4X
N483616WT
Control Tower™ Enclosure Type 4X N483616WT
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp
  • Rigid body construction and watertight seal
  • Single door or double door construction
  • Memory retaining polyurethane gasketing
  • Wall mount or free standing available
  • Molded in panel mounting inserts or studs
  • Carrying eyelets and reinforcement crossbar construction
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N483616WT
Product Name Control Tower™ Enclosure Type 4X
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 51.29 inch (1303 mm)
Width 36.62 inch (930 mm)
Depth 17.93 inch (455 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESI Enclosure - esi enclosure - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Adaptable Boxes - 1219699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 11.02 inch (280 mm)
Width 8.66 inch (220 mm)
Depth 11.02 inch (280 mm)
View Details
Aluminum Enclosures - conFORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular; Square
Length 3.11 to 10.55 inch (78.99 to 268 mm)
View Details