Stahlin Enclosures Control Tower™ Enclosure Type 4X N722525FSWT

Description
Rigid body construction and watertight seal Free standing design Single or double door Memory retaining neoprene gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp
Description
Rigid body construction and watertight seal Free standing design Single or double door Memory retaining neoprene gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control Tower™ Enclosure Type 4X - N722525FSWT - Stahlin Enclosures
Belding, MI, USA
Control Tower™ Enclosure Type 4X
N722525FSWT
Control Tower™ Enclosure Type 4X N722525FSWT
Rigid body construction and watertight seal Free standing design Single or double door Memory retaining neoprene gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts or studs Special panel configurations available including dead front panels Built in padlock hasp
  • Rigid body construction and watertight seal
  • Free standing design
  • Single or double door
  • Memory retaining neoprene gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts or studs
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N722525FSWT
Product Name Control Tower™ Enclosure Type 4X
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 72.5 inch (1841 mm)
Width 25.5 inch (648 mm)
Depth 26.38 inch (670 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 716 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5 inch (127 mm)
View Details
3 suppliers
EXgate™360 - exgater360 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details