Stahlin Enclosures Control N Series Enclosures Type 3R N302012RT

Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 3R - N302012RT - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 3R
N302012RT
Control N Series Enclosures Type 3R N302012RT
Rainshield provided for water ingress protection Rigid body construction and watertight seal Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
  • Rainshield provided for water ingress protection
  • Rigid body construction and watertight seal
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N302012RT
Product Name Control N Series Enclosures Type 3R
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 32.86 inch (835 mm)
Width 20.99 inch (533 mm)
Depth 13.89 inch (353 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Control Station Enclosures - 1368581 - RS Components, Ltd.
Specs
Type Pushbutton Enclosures
Shape Rectangular
Length 2.83 inch (72 mm)
View Details
Aluminum Enclosures - aluNORM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 1.96 to 25.19 inch (49.78 to 640 mm)
View Details