Stahlin Enclosures "RJW" Series Window Junction Enclosures RJW1816FHLL

Description
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door opening Extended depth cover
Description
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door opening Extended depth cover

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"RJW" Series Window Junction Enclosures
RJW1816FHLL
"RJW" Series Window Junction Enclosures RJW1816FHLL
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door opening Extended depth cover
  • Fiberglass hinge for maximum corrosion resistance
  • Removable lift off cover capability
  • Scratch and abrasion resistant UVA acrylic flush bonded window
  • Link lock latch mechanism for easy entry
  • Full 180°+ door opening
  • Extended depth cover
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number RJW1816FHLL
Product Name "RJW" Series Window Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 19.62 inch (498 mm)
Width 17.61 inch (447 mm)
Depth 8.82 inch (224 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMART CASES 5.512 X 2.469 X 1.201-BLACK - 70016889 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.51 inch (140 mm)
Width 2.47 inch (62.71 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
TG Series Enclosures - 201-012-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
3 suppliers