Stahlin Enclosures Control N Series Enclosures Type 3R N363017FHLRT

Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
Description
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 3R - N363017FHLRT - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 3R
N363017FHLRT
Control N Series Enclosures Type 3R N363017FHLRT
Rainshield provided for water ingress protection Rigid body construction and watertight seal Fiberglass hinges to maximize corrosion protection Memory retaining polyurethane gasketing Integral mounting feet for ease of installation Molded in panel mounting inserts Special panel configurations available including dead front panels Built in padlock hasp
  • Rainshield provided for water ingress protection
  • Rigid body construction and watertight seal
  • Fiberglass hinges to maximize corrosion protection
  • Memory retaining polyurethane gasketing
  • Integral mounting feet for ease of installation
  • Molded in panel mounting inserts
  • Special panel configurations available including dead front panels
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N363017FHLRT
Product Name Control N Series Enclosures Type 3R
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 39.31 inch (998 mm)
Width 32.5 inch (825 mm)
Depth 18.58 inch (472 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure windows - enclosure window - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 4; 6
View Details
General Purpose Enclosures - 1228928 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
Command Enclosures - aluDISPLAY - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 7.08 to 11.81 inch (180 to 300 mm)
View Details