Stahlin Enclosures "RJ" Series Junction Enclosures RJ1210HLL

Description
Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening
Description
Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"RJ" Series Junction Enclosures
RJ1210HLL
"RJ" Series Junction Enclosures RJ1210HLL
Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening
  • Link lock latch for quick entry
  • Latch lies flat on side of enclosure
  • Can be lifted and turned with ease
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number RJ1210HLL
Product Name "RJ" Series Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 13.56 inch (344 mm)
Width 11.43 inch (290 mm)
Depth 5.21 inch (132 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure -  - Radwell International
Specs
Type Junction Box
View Details
General Purpose Enclosures - 1228924 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.84 inch (250 mm)
Width 9.84 inch (250 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details