Stahlin Enclosures "RJ" Series Junction Enclosures RJ806HPL

Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
Description
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"RJ" Series Junction Enclosures
RJ806HPL
"RJ" Series Junction Enclosures RJ806HPL
Padlock latch for quick entry Snap catch concept with toggle action Integral hasp provides secure loop for padlock (padlock not included) Can be lifted and released with ease Full 180°+ door opening
  • Padlock latch for quick entry
  • Snap catch concept with toggle action
  • Integral hasp provides secure loop for padlock (padlock not included)
  • Can be lifted and released with ease
  • Full 180°+ door opening
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number RJ806HPL
Product Name "RJ" Series Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 9.62 inch (244 mm)
Width 7.5 inch (190 mm)
Depth 4.74 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details