Stahlin Enclosures Control Enclosures Type Dual Access ND201612

Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability

Suppliers

Company
Product
Description
Supplier Links
Control Enclosures Type Dual Access - ND201612 - Stahlin Enclosures
Belding, MI, USA
Control Enclosures Type Dual Access
ND201612
Control Enclosures Type Dual Access ND201612
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
  • Unique dual side door design for front and rear access
  • Wall mount configuration
  • Rigid body construction and environmentally sealed as designated
  • Memory retaining polyurethane gasketing
  • Strut mounted rail for adjustable panel mounting
  • Built in padlock hasp
  • Window availability
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number ND201612
Product Name Control Enclosures Type Dual Access
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 23.19 inch (589 mm)
Width 16.95 inch (431 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 703 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
3 suppliers
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0014 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 3.74 inch (95 mm)
Depth 5.51 inch (140 mm)
View Details