Stahlin Enclosures Control Tower™ Enclosure Type 4X N483612WT

Description
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp
Description
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control Tower™ Enclosure Type 4X - N483612WT - Stahlin Enclosures
Belding, MI, USA
Control Tower™ Enclosure Type 4X
N483612WT
Control Tower™ Enclosure Type 4X N483612WT
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp
  • Rigid body construction and watertight seal
  • Single door or double door construction
  • Memory retaining polyurethane gasketing
  • Wall mount or free standing available
  • Molded in panel mounting inserts or studs
  • Carrying eyelets and reinforcement crossbar construction
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N483612WT
Product Name Control Tower™ Enclosure Type 4X
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 51.29 inch (1303 mm)
Width 36.62 inch (930 mm)
Depth 13.93 inch (354 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Enclosure, Handheld, Abs, Black; Enclosure Type Takachi - 38AC2176 - Newark, An Avnet Company
Specs
Length 0.7087 inch (18 mm)
Width 2.28 inch (58 mm)
Depth 3.94 inch (100 mm)
View Details