Stahlin Enclosures Control Tower™ Enclosure Type 4X N603612HWT

Description
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp
Description
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp

Suppliers

Company
Product
Description
Supplier Links
Control Tower™ Enclosure Type 4X - N603612HWT - Stahlin Enclosures
Belding, MI, USA
Control Tower™ Enclosure Type 4X
N603612HWT
Control Tower™ Enclosure Type 4X N603612HWT
Rigid body construction and watertight seal Single door or double door construction Memory retaining polyurethane gasketing Wall mount or free standing available Molded in panel mounting inserts or studs Carrying eyelets and reinforcement crossbar construction Built in padlock hasp
  • Rigid body construction and watertight seal
  • Single door or double door construction
  • Memory retaining polyurethane gasketing
  • Wall mount or free standing available
  • Molded in panel mounting inserts or studs
  • Carrying eyelets and reinforcement crossbar construction
  • Built in padlock hasp
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N603612HWT
Product Name Control Tower™ Enclosure Type 4X
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 63.5 inch (1613 mm)
Width 36.5 inch (927 mm)
Depth 14.12 inch (359 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 128-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4635 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details