Stahlin Enclosures Control N Series Enclosures Type 12 N302415

Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 12 - N302415 - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 12
N302415
Control N Series Enclosures Type 12 N302415
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
  • Unique dual side door design for front and rear access
  • Wall mount configuration
  • Rigid body construction and environmentally sealed as designated
  • Memory retaining polyurethane gasketing
  • Strut mounted rail for adjustable panel mounting
  • Built in padlock hasp
  • Window availability
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N302415
Product Name Control N Series Enclosures Type 12
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 33.41 inch (849 mm)
Width 26.32 inch (669 mm)
Depth 16.79 inch (426 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
PCB Mounting Enclosures - 6276477 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
Command Enclosures - multiVISION Display - Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 31.49 inch (800 mm)
View Details