Stahlin Enclosures "RJW" Series Window Junction Enclosures RJW2016HLL

Description
Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening Maintains both watertight and submersible ratings with installed window
Description
Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening Maintains both watertight and submersible ratings with installed window

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"RJW" Series Window Junction Enclosures
RJW2016HLL
"RJW" Series Window Junction Enclosures RJW2016HLL
Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch for quick entry Latch lies flat on side of enclosure Can be lifted and turned with ease Full 180°+ door opening Maintains both watertight and submersible ratings with installed window
  • Scratch and abrasion resistant UVA acrylic flush bonded window
  • Link lock latch for quick entry
  • Latch lies flat on side of enclosure
  • Can be lifted and turned with ease
  • Full 180°+ door opening
  • Maintains both watertight and submersible ratings with installed window
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number RJW2016HLL
Product Name "RJW" Series Window Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 22 inch (559 mm)
Width 17.68 inch (449 mm)
Depth 8.83 inch (224 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ESP Enclosure - esp enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Features Explosion Proof
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Boxes - 2946-899-632-ND - DigiKey
Specs
Type Junction Box
Material Plastic, Polyamide
View Details