Stahlin Enclosures Control N Series Enclosures Type 12 N302413

Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability

Suppliers

Company
Product
Description
Supplier Links
Control N Series Enclosures Type 12 - N302413 - Stahlin Enclosures
Belding, MI, USA
Control N Series Enclosures Type 12
N302413
Control N Series Enclosures Type 12 N302413
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
  • Unique dual side door design for front and rear access
  • Wall mount configuration
  • Rigid body construction and environmentally sealed as designated
  • Memory retaining polyurethane gasketing
  • Strut mounted rail for adjustable panel mounting
  • Built in padlock hasp
  • Window availability
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number N302413
Product Name Control N Series Enclosures Type 12
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 33.41 inch (849 mm)
Width 26.32 inch (669 mm)
Depth 14.79 inch (376 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Aluminum Case - MB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.77 to 18.9 inch (45 to 480 mm)
View Details