Stahlin Enclosures "RJW" Series Window Junction Enclosures RJW1008FHLL

Description
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door opening Extended depth cover
Description
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door opening Extended depth cover

Suppliers

Company
Product
Description
Supplier Links
Belding, MI, USA
"RJW" Series Window Junction Enclosures
RJW1008FHLL
"RJW" Series Window Junction Enclosures RJW1008FHLL
Fiberglass hinge for maximum corrosion resistance Removable lift off cover capability Scratch and abrasion resistant UVA acrylic flush bonded window Link lock latch mechanism for easy entry Full 180°+ door opening Extended depth cover
  • Fiberglass hinge for maximum corrosion resistance
  • Removable lift off cover capability
  • Scratch and abrasion resistant UVA acrylic flush bonded window
  • Link lock latch mechanism for easy entry
  • Full 180°+ door opening
  • Extended depth cover
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number RJW1008FHLL
Product Name "RJW" Series Window Junction Enclosures
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 11.62 inch (295 mm)
Width 9.41 inch (239 mm)
Depth 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Bespoke Metal Enclosures -  - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum
View Details