Stahlin Enclosures Control Enclosures Type Dual Access ND201624

Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
Description
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability

Suppliers

Company
Product
Description
Supplier Links
Control Enclosures Type Dual Access - ND201624 - Stahlin Enclosures
Belding, MI, USA
Control Enclosures Type Dual Access
ND201624
Control Enclosures Type Dual Access ND201624
Unique dual side door design for front and rear access Wall mount configuration Rigid body construction and environmentally sealed as designated Memory retaining polyurethane gasketing Strut mounted rail for adjustable panel mounting Built in padlock hasp Window availability
  • Unique dual side door design for front and rear access
  • Wall mount configuration
  • Rigid body construction and environmentally sealed as designated
  • Memory retaining polyurethane gasketing
  • Strut mounted rail for adjustable panel mounting
  • Built in padlock hasp
  • Window availability
Supplier's Site

Technical Specifications

  Stahlin Enclosures
Product Category Industrial Enclosures
Product Number ND201624
Product Name Control Enclosures Type Dual Access
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 23.19 inch (589 mm)
Width 16.95 inch (431 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-677-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polystyrene
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0120 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details