Barksdale Control Products Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| Barksdale's 9617 Series Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston Pressure Switches... | |
| Barksdale's B1X and B2X Explosion Proof Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your hazardous location pressure control needs when accuracy is critical. | |
| Barksdale's Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your pressure control needs when accuracy is critical. Built-in over-travel stops allow for higher proof... | |
| Barksdale's BPS3000 Electronic Dual Pressure Switches combine three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) into one compact package. The BPS300 is available in three configurations:... | |
| Barksdale's BTS3000 Electronic Dual Temperature Switch offers a fully programmable temperature control device in one compact package. The BTS300 is available in three configurations: (1) dual temperature switch, (2) dual... | |
| Barksdale's CD1H and CD2H Housed Diaphragm Pressure Switches provide an ideal solution for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These... | |
| Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the answer for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These... | |
| Barksdale's D1T & D2T Terminal Block Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. These switches are... | |
| Barksdale's D1X and D2X Explosion Proof Diaphragm Pressure Switches offer high accuracy and reliability, providing an ideal solution for your hazardous locations pressure control requirements. With vacuum and positive pressure... | |
| Barksdale's Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. Diaphragm switches are ideal for applications demanding instrument... | |
| Barksdale's EPD1S and EPD1H Single Setting Pressure Differential Pressure Switches provide an ideal solution when you need a high quality, differential pressure switch with high reliability and accuracy to meet... | |
| Barksdale's explosion proof compact pressure switches are ideal for hazardous location hydraulic applications and many of your other industrial control needs. Series 9671X/9681X are available in vacuum and pressure ranges... | |
| Barksdale's Housed Diaphragm Differential Pressure Switches offer superior accuracy in a robust package, making them an ideal solution to your industrial pressure control needs. These switches are ideal applications requiring... | |
| Barksdale's P1H Series Pressure Switches offer extremely long life and the accuracy you need for your industrial applications. Designed with Dia-Seal Piston technology, the P1H Series Pressure Switches ensure millions... | |
| Barksdale's P1X Series Explosion Proof Pressure Switches offer extremely long life and the accuracy you need for your pressure control applications in hazardous locations. Designed with Dia-Seal Piston technology, the... | |
| Barksdale's Series 9048 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are... | |
| Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston... | |
| Barksdale's Series C9612 and C9622 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston... | |
| Barksdale's SW2000 Electronic Pressure Switch offers the accuracy of an electronic pressure switch in an economical package. The SW2000 is available in two different configurations: as a dual pressure switch... | |
| Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard... | |
| Barksdale's UDS7 Series Electronic Pressure Switches offer the convenience of three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) combined into one compact package. Setpoints can be... | |
| Explosion Proof Electronic Pressure Switch Features ATEX Certified Construction Dual seal protection Adjustable set point delay - up to 9.9 seconds 2 set points and 1 analog output High accuracy... | |
| For smallest size and lowest cost, the CSK series is the switch of choice. With a high proof pressure of 9000 psi, the CSK includes pressure ranges from 20-120 psi... | |
| The CSM series is the companion to the CSP, covering higher pressure ranges from 30-120 psi to 2000-5000 psi. Like the CSP, it offers high proof pressure at 9000 psi... | |
| The E1S and E1H Econ-O-Trol Pressure Switches deliver powerful performance in a compact, economical package. Available in corrosion resistant thermoplastic or die cast aluminum, this switch measures, controls and switches... | |
| The MSPS and MSPH Series Pressure Switches offer reliable, trouble-free performance in a compact, economical package. Available in both stripped and housed models, this switch can reliably measure and control... | |
| The Series 7000 Pressure Switch delivers powerful performance in a compact, economical package. Available in stainless steel or brass, this switch measures, controls and switches pressures from 0 to 3000... | |
| The Series 8000 mechanical switch incorporates all the manufacturing knowledge and experience that has earned Barksdale's Compact Switches the reputation of top quality and robustness in a competitive industry. With... | |
| The Series 9000 pressure switch offers uncompromising performance in a compact design. As a smaller sibling to the Series 8000, the Series 9000 measures 1.2 x 1.2 x 3.8 inches. | |
| The Series 96201 Pressure Switches offer a durable and versatile solution to your pressure control problems in a compact, economical package. A wide range of factory options is available in... | |
| The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability... |