Barksdale Control Products Electronic Pressure Switch UDS7

Description
Barksdale's UDS7 Series Electronic Pressure Switches offer the convenience of three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) combined into one compact package. Setpoints can be easily adjusted using a built-in, user-friendly menu without the need for test pressure. Analog transducer outputs are scalable from 25% to 125% of the full adjustable range. A 12-bit microprocessor provides built-in self diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. These units are built to last and come standard with IP65 protection. For applications requiring precision pressure control and extremely long life, the UDS7 Series is the ideal solution. Features Pressure control with internal stainless steel diaphragm Digital display 2 solid state outputs and 1 analog output Dual switch with built-in transducer output High accuracy with fully adjustable deadband Built-in digital pressure readout Fully configurable via keypad Suitable for rapid cycling (100 times per second) UL/CSA approved
Datasheet
Description
Barksdale's UDS7 Series Electronic Pressure Switches offer the convenience of three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) combined into one compact package. Setpoints can be easily adjusted using a built-in, user-friendly menu without the need for test pressure. Analog transducer outputs are scalable from 25% to 125% of the full adjustable range. A 12-bit microprocessor provides built-in self diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. These units are built to last and come standard with IP65 protection. For applications requiring precision pressure control and extremely long life, the UDS7 Series is the ideal solution. Features Pressure control with internal stainless steel diaphragm Digital display 2 solid state outputs and 1 analog output Dual switch with built-in transducer output High accuracy with fully adjustable deadband Built-in digital pressure readout Fully configurable via keypad Suitable for rapid cycling (100 times per second) UL/CSA approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Pressure Switch - UDS7 - Barksdale Control Products
Los Angeles, CA, USA
Electronic Pressure Switch
UDS7
Electronic Pressure Switch UDS7
Barksdale's UDS7 Series Electronic Pressure Switches offer the convenience of three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) combined into one compact package. Setpoints can be easily adjusted using a built-in, user-friendly menu without the need for test pressure. Analog transducer outputs are scalable from 25% to 125% of the full adjustable range. A 12-bit microprocessor provides built-in self diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. These units are built to last and come standard with IP65 protection. For applications requiring precision pressure control and extremely long life, the UDS7 Series is the ideal solution. Features Pressure control with internal stainless steel diaphragm Digital display 2 solid state outputs and 1 analog output Dual switch with built-in transducer output High accuracy with fully adjustable deadband Built-in digital pressure readout Fully configurable via keypad Suitable for rapid cycling (100 times per second) UL/CSA approved

Barksdale's UDS7 Series Electronic Pressure Switches offer the convenience of three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) combined into one compact package. Setpoints can be easily adjusted using a built-in, user-friendly menu without the need for test pressure. Analog transducer outputs are scalable from 25% to 125% of the full adjustable range. A 12-bit microprocessor provides built-in self diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. These units are built to last and come standard with IP65 protection. For applications requiring precision pressure control and extremely long life, the UDS7 Series is the ideal solution.

Features

  • Pressure control with internal stainless steel diaphragm
  • Digital display
  • 2 solid state outputs and 1 analog output
  • Dual switch with built-in transducer output
  • High accuracy with fully adjustable deadband
  • Built-in digital pressure readout
  • Fully configurable via keypad
  • Suitable for rapid cycling (100 times per second)
  • UL/CSA approved
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number UDS7
Product Name Electronic Pressure Switch
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Absolute; Gauge
Material Liquid; Gas
Features Temperature Compensated
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
View Details
Vacuum Switches - 1000680 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Vacuum Switches - 2354727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range -14.5 to 218 psi (-10.21 to 153 m H2O)
Vacuum Range 11254 torr (-413 in Hg vac)
View Details
162P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details