Barksdale Control Products Datasheets for Hydraulic Valves
Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves.
Hydraulic Valves: Learn more
| Product Name | Notes |
|---|---|
| Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products... | |
| Barksdale's High Pressure 4140 Series 4-way valves provide superior control for fluids and gasses up to 15,000 psi (1,035 bar) in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, these... | |
| Barksdale's High Pressure OEM Valve line provides exceptional directional control for fluids up to 3000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve products offer... | |
| Barksdale's Increased Sensitivity Regulator is a modified version of the Heavy Duty regulator, designed to allow more control at low pressures. This version offers better reaction time and better set... | |
| Barksdale's increased sensitivity regulator is a sensitive, pressure-control device used to maintain a pre-determined pressure in a hydraulic circuit. This version offers better reaction time and better set point accuracy. | |
| Barksdale's Low Pressure OEM Valve line provides exceptional directional control for fluids and gasses up to 500 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve... | |
| Barksdale's Microtorque® valve provides superior directional control for fluid power applications up to 6,000 psi where compact design and virtually zero leakage* are a must. Utilizing Barksdale's Shear-Seal® | |
| Barksdale's patented Series II valve provides an optimal solution by combining the dependable features of our heavy duty Shear-Seal® valves with the reliability of a rack and pinion pilot actuator,... | |
| Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a... | |
| Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The Stainless Steel Regulators offer corrosive-resistant, 316 stainless steel, units with SAE J518-2... | |
| Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to... | |
| Barksdale's Series 9000 Valves control hydraulic fluids and gasses up to 350 psi. Featuring Barksdale's famous Shear-Seal® technology, the Series 9000 Valves offer dependable performance and long life for manual... | |
| Barksdale's Series III-L valve provides an optimal solution for the upmost reliability and safety by combining the dependable features of our heavy duty Shear-Seal® valves with the reliability of the... | |
| Barksdale's Sub-plate Mounted Manifold Valve products provide ease of installation and service where a sub-plate design is desired. They offer the benefits found in Barksdale's line of mounted Heavy Duty... | |
| The Model 8014, part of the new 8010 series, incorporates all the manufacturing knowledge and experience that has earned Barksdale a reputation for top quality and reliability in the market. |