Barksdale Control Products Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products... | |
| Barksdale's High Pressure 4140 Series 4-way valves provide superior control for fluids and gasses up to 15,000 psi (1,035 bar) in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, these... | |
| Barksdale's High Pressure OEM Valve line provides exceptional directional control for fluids up to 3000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve products offer... | |
| Barksdale's Increased Sensitivity Regulator is a modified version of the Heavy Duty regulator, designed to allow more control at low pressures. This version offers better reaction time and better set... | |
| Barksdale's increased sensitivity regulator is a sensitive, pressure-control device used to maintain a pre-determined pressure in a hydraulic circuit. This version offers better reaction time and better set point accuracy. | |
| Barksdale's Low Pressure OEM Valve line provides exceptional directional control for fluids and gasses up to 500 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve... | |
| Barksdale's Microtorque® valve provides superior directional control for fluid power applications up to 6,000 psi where compact design and virtually zero leakage* are a must. Utilizing Barksdale's Shear-Seal® | |
| Barksdale's patented Series II valve provides an optimal solution by combining the dependable features of our heavy duty Shear-Seal® valves with the reliability of a rack and pinion pilot actuator,... | |
| Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure can be controlled either by the force of a... | |
| Barksdale's pressure regulators are sensitive pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The Stainless Steel Regulators offer corrosive-resistant, 316 stainless steel, units with SAE J518-2... | |
| Barksdale's pressure regulators are sensitive, pressure-control devices used to maintain a pre-determined pressure in a hydraulic circuit. The regulated output pressure is controlled by manually adjusting the spring force to... | |
| Barksdale's Series 9000 Valves control hydraulic fluids and gasses up to 350 psi. Featuring Barksdale's famous Shear-Seal® technology, the Series 9000 Valves offer dependable performance and long life for manual... | |
| Barksdale's Series III-L valve provides an optimal solution for the upmost reliability and safety by combining the dependable features of our heavy duty Shear-Seal® valves with the reliability of the... | |
| Barksdale's Sub-plate Mounted Manifold Valve products provide ease of installation and service where a sub-plate design is desired. They offer the benefits found in Barksdale's line of mounted Heavy Duty... | |
| The 52321 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance... | |
| The 52331 Air Suspension Leveling Valve (SRHLV) combines Barksdale's patented Shear Seal technology with a second ride height feature. This new product offers Shear Seal's industry leading durability with the... | |
| The 52341 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance... | |
| The 54341 Series relies on negative air pressure to actuate the dump feature. This feature allows the seamless integration of the reverse dump valve into the trailer parking brake system. | |
| The 55521 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance... | |
| The Atlas Valve, Series 52334, provides an array of functionality in addition to standard height control valve capabilities. Patent pending, Atlas valves are able to provide one of four additional... | |
| The Model 8014, part of the new 8010 series, incorporates all the manufacturing knowledge and experience that has earned Barksdale a reputation for top quality and reliability in the market. |