Barksdale Control Products Electronic Pressure Switch UDS1V2

Description
The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability in a compact package with features and functions that mechanical switches cannot provide. The UDS1V2's list of impressive features includes an accuracy of +/- 1% of full scale, four pressure ranges from 0-150 to 0-9000 psi, a 320º rotatable housing and either two switch outputs or 1 switch output with adjustable hysteresis. The impressive "Teach and Go" feature allows for precise, quick and easy set point adjustment, even while installed on an application. Its small size makes it perfect for applications where space is an issue such as mobile hydraulics, hydraulic power units, machine tools, injection molding and factory automation. Features Teach & Go Compact construction Housing 320° rotatable 1 or 2 outputs Adjustable hysteresis
Datasheet
Description
The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability in a compact package with features and functions that mechanical switches cannot provide. The UDS1V2's list of impressive features includes an accuracy of +/- 1% of full scale, four pressure ranges from 0-150 to 0-9000 psi, a 320º rotatable housing and either two switch outputs or 1 switch output with adjustable hysteresis. The impressive "Teach and Go" feature allows for precise, quick and easy set point adjustment, even while installed on an application. Its small size makes it perfect for applications where space is an issue such as mobile hydraulics, hydraulic power units, machine tools, injection molding and factory automation. Features Teach & Go Compact construction Housing 320° rotatable 1 or 2 outputs Adjustable hysteresis
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Pressure Switch - UDS1V2 - Barksdale Control Products
Los Angeles, CA, USA
Electronic Pressure Switch
UDS1V2
Electronic Pressure Switch UDS1V2
The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability in a compact package with features and functions that mechanical switches cannot provide. The UDS1V2's list of impressive features includes an accuracy of +/- 1% of full scale, four pressure ranges from 0-150 to 0-9000 psi, a 320º rotatable housing and either two switch outputs or 1 switch output with adjustable hysteresis. The impressive "Teach and Go" feature allows for precise, quick and easy set point adjustment, even while installed on an application. Its small size makes it perfect for applications where space is an issue such as mobile hydraulics, hydraulic power units, machine tools, injection molding and factory automation. Features Teach & Go Compact construction Housing 320° rotatable 1 or 2 outputs Adjustable hysteresis

The UDS1V2 electronic pressure switch is one of the first electronic switches priced within the range of mechanical switches. With no moving parts, it provides accuracy, long life and durability in a compact package with features and functions that mechanical switches cannot provide. The UDS1V2's list of impressive features includes an accuracy of +/- 1% of full scale, four pressure ranges from 0-150 to 0-9000 psi, a 320º rotatable housing and either two switch outputs or 1 switch output with adjustable hysteresis. The impressive "Teach and Go" feature allows for precise, quick and easy set point adjustment, even while installed on an application. Its small size makes it perfect for applications where space is an issue such as mobile hydraulics, hydraulic power units, machine tools, injection molding and factory automation.

Features

  • Teach & Go
  • Compact construction
  • Housing 320° rotatable
  • 1 or 2 outputs
  • Adjustable hysteresis
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number UDS1V2
Product Name Electronic Pressure Switch
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Gauge
Material Liquid; Gas
Features Temperature Compensated
Switch Point Range 0.0 to 9000 psi (0.0 to 6334 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
View Details
Vacuum Switches - 1000681 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Vacuum Switches - 1366271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Electro-mechanical
Material Gas; Compressed air, gas, pneumatic
Working Pressure Range 7.25 to 116 psi (5.1 to 81.66 m H2O)
View Details
130P NEMA 4 & 13 Pressure Switch/Tamper Resistant -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details