Barksdale Control Products Electronic Temperature Switch BTS3000

Description
Barksdale's BTS3000 Electronic Dual Temperature Switch offers a fully programmable temperature control device in one compact package. The BTS300 is available in three configurations: (1) dual temperature switch, (2) dual temperature switch with analog output (4-20 mA or 0-10 V), or (3) single temperature switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BTS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. Due to the BTS3000’s inversion capability, the units can be installed upside down while maintaining the original text orientation. The BTS3000 is an ideal solution for temperature control applications requiring precision, flexibility and long life. Features Measuring range: -22° to +284°F (-30° to +140°C) One or two switch points Analog output 4 - 20 mA or 0 - 10 V Display & electronic connection: rotatable by 320° Simple navigation menu Superior EMI protection 0.50% accuracy Enclosure Rating: Type 4X (IP65) / Type 6 (IP67)
Datasheet
Description
Barksdale's BTS3000 Electronic Dual Temperature Switch offers a fully programmable temperature control device in one compact package. The BTS300 is available in three configurations: (1) dual temperature switch, (2) dual temperature switch with analog output (4-20 mA or 0-10 V), or (3) single temperature switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BTS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. Due to the BTS3000’s inversion capability, the units can be installed upside down while maintaining the original text orientation. The BTS3000 is an ideal solution for temperature control applications requiring precision, flexibility and long life. Features Measuring range: -22° to +284°F (-30° to +140°C) One or two switch points Analog output 4 - 20 mA or 0 - 10 V Display & electronic connection: rotatable by 320° Simple navigation menu Superior EMI protection 0.50% accuracy Enclosure Rating: Type 4X (IP65) / Type 6 (IP67)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Temperature Switch - BTS3000 - Barksdale Control Products
Los Angeles, CA, USA
Electronic Temperature Switch
BTS3000
Electronic Temperature Switch BTS3000
Barksdale's BTS3000 Electronic Dual Temperature Switch offers a fully programmable temperature control device in one compact package. The BTS300 is available in three configurations: (1) dual temperature switch, (2) dual temperature switch with analog output (4-20 mA or 0-10 V), or (3) single temperature switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BTS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. Due to the BTS3000’s inversion capability, the units can be installed upside down while maintaining the original text orientation. The BTS3000 is an ideal solution for temperature control applications requiring precision, flexibility and long life. Features Measuring range: -22° to +284°F (-30° to +140°C) One or two switch points Analog output 4 - 20 mA or 0 - 10 V Display & electronic connection: rotatable by 320° Simple navigation menu Superior EMI protection 0.50% accuracy Enclosure Rating: Type 4X (IP65) / Type 6 (IP67)

Barksdale's BTS3000 Electronic Dual Temperature Switch offers a fully programmable temperature control device in one compact package. The BTS300 is available in three configurations: (1) dual temperature switch, (2) dual temperature switch with analog output (4-20 mA or 0-10 V), or (3) single temperature switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BTS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. Due to the BTS3000’s inversion capability, the units can be installed upside down while maintaining the original text orientation. The BTS3000 is an ideal solution for temperature control applications requiring precision, flexibility and long life.

Features

  • Measuring range: -22° to +284°F (-30° to +140°C)
  • One or two switch points
  • Analog output 4 - 20 mA or 0 - 10 V
  • Display & electronic connection: rotatable by 320°
  • Simple navigation menu
  • Superior EMI protection
  • 0.50% accuracy
  • Enclosure Rating: Type 4X (IP65) / Type 6 (IP67)
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number BTS3000
Product Name Electronic Temperature Switch
Pressure Measurement Absolute; Gauge
Material Liquid; Gas
Accuracy 0.5000 ±% FS
Operating Temperature 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1000677 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
160P NEMA 4 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details
PS80 400psi Pressure Switch, NC; 48" PS80-K1-0764 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Thermoplastic Pressure Switch - SWT050T-25A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details