Barksdale Control Products Explosion Proof Electronic Pressure Switch UDS7-BX

Description
Explosion Proof Electronic Pressure Switch Features ATEX Certified Construction Dual seal protection Adjustable set point delay - up to 9.9 seconds 2 set points and 1 analog output High accuracy with fully adjustable deadband Digital readout Fully configurable via keypad Suitable for rapid cycling (100 times per second) NEMA 4, 7, 9 & IP65
Datasheet
Description
Explosion Proof Electronic Pressure Switch Features ATEX Certified Construction Dual seal protection Adjustable set point delay - up to 9.9 seconds 2 set points and 1 analog output High accuracy with fully adjustable deadband Digital readout Fully configurable via keypad Suitable for rapid cycling (100 times per second) NEMA 4, 7, 9 & IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Electronic Pressure Switch - UDS7-BX - Barksdale Control Products
Los Angeles, CA, USA
Explosion Proof Electronic Pressure Switch
UDS7-BX
Explosion Proof Electronic Pressure Switch UDS7-BX
Explosion Proof Electronic Pressure Switch Features ATEX Certified Construction Dual seal protection Adjustable set point delay - up to 9.9 seconds 2 set points and 1 analog output High accuracy with fully adjustable deadband Digital readout Fully configurable via keypad Suitable for rapid cycling (100 times per second) NEMA 4, 7, 9 & IP65

Explosion Proof Electronic Pressure Switch

Features

  • ATEX Certified Construction
  • Dual seal protection
  • Adjustable set point delay - up to 9.9 seconds
  • 2 set points and 1 analog output
  • High accuracy with fully adjustable deadband
  • Digital readout
  • Fully configurable via keypad
  • Suitable for rapid cycling (100 times per second)
  • NEMA 4, 7, 9 & IP65
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number UDS7-BX
Product Name Explosion Proof Electronic Pressure Switch
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Gauge
Material Liquid; Gas
Features Temperature Compensated
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
View Details
Vacuum Switches - 2133301 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range -14.5 to 0.0 psi (-10.21 to 0.0 m H2O)
View Details
Vacuum Switches - 2354727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range -14.5 to 218 psi (-10.21 to 153 m H2O)
Vacuum Range 11254 torr (-413 in Hg vac)
View Details
115P/115PP NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 0.5000 psi (0.3519 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details