Barksdale Control Products Compact Mechanical Pressure Switch Series CSK

Description
For smallest size and lowest cost, the CSK series is the switch of choice. With a high proof pressure of 9000 psi, the CSK includes pressure ranges from 20-120 psi to 1000-3000 psi. The CSK is available in DC switching only, SPST. As with the entire CS series, gold contacts are available. Wherever customer requirements call for a quality low-cost pressure switch where size is critical in demanding environments, the new CS series is a smart choice. Features Compact size Multiple electrical connections Single pole single throw, floating contact Factory preset or field adjustable 20-120 psi to 1000-3000 psi
Datasheet
Description
For smallest size and lowest cost, the CSK series is the switch of choice. With a high proof pressure of 9000 psi, the CSK includes pressure ranges from 20-120 psi to 1000-3000 psi. The CSK is available in DC switching only, SPST. As with the entire CS series, gold contacts are available. Wherever customer requirements call for a quality low-cost pressure switch where size is critical in demanding environments, the new CS series is a smart choice. Features Compact size Multiple electrical connections Single pole single throw, floating contact Factory preset or field adjustable 20-120 psi to 1000-3000 psi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Mechanical Pressure Switch - Series CSK - Barksdale Control Products
Los Angeles, CA, USA
Compact Mechanical Pressure Switch
Series CSK
Compact Mechanical Pressure Switch Series CSK
For smallest size and lowest cost, the CSK series is the switch of choice. With a high proof pressure of 9000 psi, the CSK includes pressure ranges from 20-120 psi to 1000-3000 psi. The CSK is available in DC switching only, SPST. As with the entire CS series, gold contacts are available. Wherever customer requirements call for a quality low-cost pressure switch where size is critical in demanding environments, the new CS series is a smart choice. Features Compact size Multiple electrical connections Single pole single throw, floating contact Factory preset or field adjustable 20-120 psi to 1000-3000 psi

For smallest size and lowest cost, the CSK series is the switch of choice. With a high proof pressure of 9000 psi, the CSK includes pressure ranges from 20-120 psi to 1000-3000 psi. The CSK is available in DC switching only, SPST. As with the entire CS series, gold contacts are available.

Wherever customer requirements call for a quality low-cost pressure switch where size is critical in demanding environments, the new CS series is a smart choice.

Features

  • Compact size
  • Multiple electrical connections
  • Single pole single throw, floating contact
  • Factory preset or field adjustable
  • 20-120 psi to 1000-3000 psi
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number Series CSK
Product Name Compact Mechanical Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 20 to 3000 psi (14.08 to 2111 m H2O)
Accuracy 4 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074049-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 232 psi (163 m H2O)
Accuracy 0.5000 ±% FS
View Details
PS80 400psi Pressure Switch, NC, 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
130P NEMA 4 & 13 Pressure Switch/Tamper Resistant -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details