Barksdale Control Products Sealed Piston Mechanical Pressure Switch Series A9675

Description
Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 6000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 1/2" NPT conduit connector, and are rated to NEMA 13 as a standard. For applications requiring a highly accurate switch in a durable package, Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches are the ideal choice. Features Double make double break capability Extremely long life Calibrated dial for easy setpoint adjustment Tamper-proof external adjustment Oil & dust tight Easy setpoint adjustment
Datasheet
Description
Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 6000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 1/2" NPT conduit connector, and are rated to NEMA 13 as a standard. For applications requiring a highly accurate switch in a durable package, Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches are the ideal choice. Features Double make double break capability Extremely long life Calibrated dial for easy setpoint adjustment Tamper-proof external adjustment Oil & dust tight Easy setpoint adjustment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Piston Mechanical Pressure Switch - Series A9675 - Barksdale Control Products
Los Angeles, CA, USA
Sealed Piston Mechanical Pressure Switch
Series A9675
Sealed Piston Mechanical Pressure Switch Series A9675
Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 6000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 1/2" NPT conduit connector, and are rated to NEMA 13 as a standard. For applications requiring a highly accurate switch in a durable package, Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches are the ideal choice. Features Double make double break capability Extremely long life Calibrated dial for easy setpoint adjustment Tamper-proof external adjustment Oil & dust tight Easy setpoint adjustment

Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 6000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 1/2" NPT conduit connector, and are rated to NEMA 13 as a standard. For applications requiring a highly accurate switch in a durable package, Barksdale's Series 9675 & A9675 Sealed Piston Pressure Switches are the ideal choice.

Features

  • Double make double break capability
  • Extremely long life
  • Calibrated dial for easy setpoint adjustment
  • Tamper-proof external adjustment
  • Oil & dust tight
  • Easy setpoint adjustment
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number Series A9675
Product Name Sealed Piston Mechanical Pressure Switch
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 20 to 6000 psi (14.08 to 4223 m H2O)
Deadband 10 to 500 psi (7.04 to 352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
View Details
Vacuum Switches - 1000675 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Negative pressure, positive pressure
Material Gas; Air
Working Pressure Range -14.5 to 14.5 psi (-10.21 to 10.21 m H2O)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
105P/105PP NEMA 1 & 2 Miniature Tamper Proof Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details