Barksdale Control Products Sealed Piston Mechanical Pressure Switch Series 9048

Description
Barksdale's Series 9048 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 12,000 psi, piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with an integrated ½" NPS conduit connector, a tamper-resistant setpoint adjustment screw, and are rated to NEMA 13 as a standard. An optional terminal box with built-in conduit connector simplifies wiring connections. For applications requiring a highly accurate switch in a durable package, Barksdale's Series 9048 Sealed Piston Pressure Switches are the ideal choice. Features High reliability Extremely long life Oil & dust tight Easy setpoint adjustment High proof pressure Rugged design Terminal block
Datasheet
Description
Barksdale's Series 9048 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 12,000 psi, piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with an integrated ½" NPS conduit connector, a tamper-resistant setpoint adjustment screw, and are rated to NEMA 13 as a standard. An optional terminal box with built-in conduit connector simplifies wiring connections. For applications requiring a highly accurate switch in a durable package, Barksdale's Series 9048 Sealed Piston Pressure Switches are the ideal choice. Features High reliability Extremely long life Oil & dust tight Easy setpoint adjustment High proof pressure Rugged design Terminal block
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Piston Mechanical Pressure Switch - Series 9048 - Barksdale Control Products
Los Angeles, CA, USA
Sealed Piston Mechanical Pressure Switch
Series 9048
Sealed Piston Mechanical Pressure Switch Series 9048
Barksdale's Series 9048 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 12,000 psi, piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with an integrated ½" NPS conduit connector, a tamper-resistant setpoint adjustment screw, and are rated to NEMA 13 as a standard. An optional terminal box with built-in conduit connector simplifies wiring connections. For applications requiring a highly accurate switch in a durable package, Barksdale's Series 9048 Sealed Piston Pressure Switches are the ideal choice. Features High reliability Extremely long life Oil & dust tight Easy setpoint adjustment High proof pressure Rugged design Terminal block

Barksdale's Series 9048 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling at high pressure. Available in various pressure ranges up to 12,000 psi, piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with an integrated ½" NPS conduit connector, a tamper-resistant setpoint adjustment screw, and are rated to NEMA 13 as a standard. An optional terminal box with built-in conduit connector simplifies wiring connections. For applications requiring a highly accurate switch in a durable package, Barksdale's Series 9048 Sealed Piston Pressure Switches are the ideal choice.

Features

  • High reliability
  • Extremely long life
  • Oil & dust tight
  • Easy setpoint adjustment
  • High proof pressure
  • Rugged design
  • Terminal block
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number Series 9048
Product Name Sealed Piston Mechanical Pressure Switch
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 35 to 11250 psi (24.63 to 7918 m H2O)
Deadband 5 to 750 psi (3.52 to 528 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Pressure sensor for pneumatics - PQ3809 - ifm efector inc.
Specs
Pressure Measurement Differential; Gauge; Vacuum
Display Type Digital Numerical Display
Working Pressure Range -14.6 to 14.6 psi (-10.28 to 10.28 m H2O)
View Details
4 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6074101-ND - DigiKey
Specs
Pressure Measurement Absolute
Working Pressure Range 232 psi (163 m H2O)
Accuracy 0.5000 ±% FS
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
View Details