Barksdale Control Products Electronic Pressure Switch SW2000

Description
Barksdale's SW2000 Electronic Pressure Switch offers the accuracy of an electronic pressure switch in an economical package. The SW2000 is available in two different configurations: as a dual pressure switch or as a single switch with integrated 4-20 mA analog output. Setpoints and deadband are easily adjusted by using the keypad and user-friendly menu. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. A 10-bit microprocessor provides built-in self diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. Built to last, these switches come standard with IP65 protection. For applications requiring precision pressure monitoring and control at an affordable price, a SW2000 Electronic Pressure Switch is the ideal solution. Features Pressure control with internal stainless steel diaphragm High accuracy with fully adjustable deadband 2 solid state contacts or 1 solid state contact plus 1 4-20 mA analog output Built-in digital display readout Fully configurable via keypad Suitable for rapid cycling (100 times per second) UL/CSA approved
Datasheet
Description
Barksdale's SW2000 Electronic Pressure Switch offers the accuracy of an electronic pressure switch in an economical package. The SW2000 is available in two different configurations: as a dual pressure switch or as a single switch with integrated 4-20 mA analog output. Setpoints and deadband are easily adjusted by using the keypad and user-friendly menu. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. A 10-bit microprocessor provides built-in self diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. Built to last, these switches come standard with IP65 protection. For applications requiring precision pressure monitoring and control at an affordable price, a SW2000 Electronic Pressure Switch is the ideal solution. Features Pressure control with internal stainless steel diaphragm High accuracy with fully adjustable deadband 2 solid state contacts or 1 solid state contact plus 1 4-20 mA analog output Built-in digital display readout Fully configurable via keypad Suitable for rapid cycling (100 times per second) UL/CSA approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Pressure Switch - SW2000 - Barksdale Control Products
Los Angeles, CA, USA
Electronic Pressure Switch
SW2000
Electronic Pressure Switch SW2000
Barksdale's SW2000 Electronic Pressure Switch offers the accuracy of an electronic pressure switch in an economical package. The SW2000 is available in two different configurations: as a dual pressure switch or as a single switch with integrated 4-20 mA analog output. Setpoints and deadband are easily adjusted by using the keypad and user-friendly menu. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. A 10-bit microprocessor provides built-in self diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. Built to last, these switches come standard with IP65 protection. For applications requiring precision pressure monitoring and control at an affordable price, a SW2000 Electronic Pressure Switch is the ideal solution. Features Pressure control with internal stainless steel diaphragm High accuracy with fully adjustable deadband 2 solid state contacts or 1 solid state contact plus 1 4-20 mA analog output Built-in digital display readout Fully configurable via keypad Suitable for rapid cycling (100 times per second) UL/CSA approved

Barksdale's SW2000 Electronic Pressure Switch offers the accuracy of an electronic pressure switch in an economical package. The SW2000 is available in two different configurations: as a dual pressure switch or as a single switch with integrated 4-20 mA analog output. Setpoints and deadband are easily adjusted by using the keypad and user-friendly menu. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. A 10-bit microprocessor provides built-in self diagnostics and allows for switch time delays and pressure cycling up to 100 times per second. Built to last, these switches come standard with IP65 protection. For applications requiring precision pressure monitoring and control at an affordable price, a SW2000 Electronic Pressure Switch is the ideal solution.

Features

  • Pressure control with internal stainless steel diaphragm
  • High accuracy with fully adjustable deadband
  • 2 solid state contacts or 1 solid state contact plus 1 4-20 mA analog output
  • Built-in digital display readout
  • Fully configurable via keypad
  • Suitable for rapid cycling (100 times per second)
  • UL/CSA approved
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number SW2000
Product Name Electronic Pressure Switch
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Absolute; Gauge
Material Liquid; Gas
Features Temperature Compensated
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 54 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge; Vacuum (optional feature)
Material Gas
View Details
Vacuum Switches - 1000679 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Vacuum Switches - 2354727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range -14.5 to 218 psi (-10.21 to 153 m H2O)
Vacuum Range 11254 torr (-413 in Hg vac)
View Details
152P8 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details