Barksdale Control Products Compact Mechanical Pressure Switch Series 7000

Description
The Series 7000 Pressure Switch delivers powerful performance in a compact, economical package. Available in stainless steel or brass, this switch measures, controls and switches pressures from 0 to 3000 psi. A snap action micro-switch eliminates the inconsistent operation of floating contacts found in similar designs. This UL Recognized and CSA listed switch can be used for high or low pressure control, safety shutdown and alarm functions for most industrial equipment applications. NSF approvals make the Series 7000 Pressure Switch an ideal choice for pressure control in demanding food and beverage applications. When the application is critical and space is limited, the Series 7000 is the switch to choose. Features Compact size Multiple electrical connections True SPDT snap action micro-switch NEMA 1 or 4 Factory preset or field adjustable Available in stainless steel or brass
Datasheet
Description
The Series 7000 Pressure Switch delivers powerful performance in a compact, economical package. Available in stainless steel or brass, this switch measures, controls and switches pressures from 0 to 3000 psi. A snap action micro-switch eliminates the inconsistent operation of floating contacts found in similar designs. This UL Recognized and CSA listed switch can be used for high or low pressure control, safety shutdown and alarm functions for most industrial equipment applications. NSF approvals make the Series 7000 Pressure Switch an ideal choice for pressure control in demanding food and beverage applications. When the application is critical and space is limited, the Series 7000 is the switch to choose. Features Compact size Multiple electrical connections True SPDT snap action micro-switch NEMA 1 or 4 Factory preset or field adjustable Available in stainless steel or brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Mechanical Pressure Switch - Series 7000 - Barksdale Control Products
Los Angeles, CA, USA
Compact Mechanical Pressure Switch
Series 7000
Compact Mechanical Pressure Switch Series 7000
The Series 7000 Pressure Switch delivers powerful performance in a compact, economical package. Available in stainless steel or brass, this switch measures, controls and switches pressures from 0 to 3000 psi. A snap action micro-switch eliminates the inconsistent operation of floating contacts found in similar designs. This UL Recognized and CSA listed switch can be used for high or low pressure control, safety shutdown and alarm functions for most industrial equipment applications. NSF approvals make the Series 7000 Pressure Switch an ideal choice for pressure control in demanding food and beverage applications. When the application is critical and space is limited, the Series 7000 is the switch to choose. Features Compact size Multiple electrical connections True SPDT snap action micro-switch NEMA 1 or 4 Factory preset or field adjustable Available in stainless steel or brass

The Series 7000 Pressure Switch delivers powerful performance in a compact, economical package. Available in stainless steel or brass, this switch measures, controls and switches pressures from 0 to 3000 psi. A snap action micro-switch eliminates the inconsistent operation of floating contacts found in similar designs. This UL Recognized and CSA listed switch can be used for high or low pressure control, safety shutdown and alarm functions for most industrial equipment applications. NSF approvals make the Series 7000 Pressure Switch an ideal choice for pressure control in demanding food and beverage applications. When the application is critical and space is limited, the Series 7000 is the switch to choose.

Features

  • Compact size
  • Multiple electrical connections
  • True SPDT snap action micro-switch
  • NEMA 1 or 4
  • Factory preset or field adjustable
  • Available in stainless steel or brass
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number Series 7000
Product Name Compact Mechanical Pressure Switch
Sensor Technology Mechanical Deflection (optional feature); Piston (optional feature)
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 1.25 to 3000 psi (0.8797 to 2111 m H2O)
Deadband 1.5 to 150 psi (1.06 to 106 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PS80 25psi Pressure Switch, NO; 18
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -29 to 80 F (-34 to 27 C)
View Details
Pressure sensor with analog display - PG2450 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
2 suppliers
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - GFS4400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details