Barksdale Control Products Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Barksdale's Heavy Duty Valve provides superior directional control for fluids and gasses up to 6,000 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology, the Heavy Duty Valve products... | |
| Barksdale's Low Pressure OEM Valve line provides exceptional directional control for fluids and gasses up to 500 psi in the toughest industrial applications. Using Barksdale's Shear-Seal® technology the OEM Valve... | |
| Barksdale's patented Series II valve provides an optimal solution by combining the dependable features of our heavy duty Shear-Seal® valves with the reliability of a rack and pinion pilot actuator,... | |
| Barksdale's Series 9000 Valves control hydraulic fluids and gasses up to 350 psi. Featuring Barksdale's famous Shear-Seal® technology, the Series 9000 Valves offer dependable performance and long life for manual... | |
| The 52321 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance... | |
| The 52331 Air Suspension Leveling Valve (SRHLV) combines Barksdale's patented Shear Seal technology with a second ride height feature. This new product offers Shear Seal's industry leading durability with the... | |
| The 52341 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance... | |
| The 54341 Series relies on negative air pressure to actuate the dump feature. This feature allows the seamless integration of the reverse dump valve into the trailer parking brake system. | |
| The 55521 Air Suspension Valve utilizes Barksdale's patented Shear-Seal® technology to accurately control suspension height in commercial and recreational vehicle applications. Shear-Seal® has become the industry leader through superior performance... | |
| The Atlas Valve, Series 52334, provides an array of functionality in addition to standard height control valve capabilities. Patent pending, Atlas valves are able to provide one of four additional... |