Barksdale Control Products Diaphragm Differential Mechanical Pressure Switches DPD1T & DPD2T Series

Description
Barksdale's Housed Diaphragm Differential Pressure Switches offer superior accuracy in a robust package, making them an ideal solution to your industrial pressure control needs. These switches are ideal applications requiring water-tight, NEMA 4 housings, a covered terminal strip and tamper-proof external adjustment. (Unit can be factory set upon request.) With pressure ranges up to 150 psi, these housed diaphragm differential pressure switches are suitable for use in either positive pressure or vacuum applications. Available in single-circuit and dual-circuit models. These switches feature a durable, die-cast aluminum enclosure. For applications requiring a highly accurate switch in a durable package, Barksdale's Housed Diaphragm Differential Pressure Switches are the ideal choice. Features High reliability Dual switching capability High accuracy Tamper-proof external adjustment NEMA 4 Diaphragm Seal Option Available
Datasheet
Description
Barksdale's Housed Diaphragm Differential Pressure Switches offer superior accuracy in a robust package, making them an ideal solution to your industrial pressure control needs. These switches are ideal applications requiring water-tight, NEMA 4 housings, a covered terminal strip and tamper-proof external adjustment. (Unit can be factory set upon request.) With pressure ranges up to 150 psi, these housed diaphragm differential pressure switches are suitable for use in either positive pressure or vacuum applications. Available in single-circuit and dual-circuit models. These switches feature a durable, die-cast aluminum enclosure. For applications requiring a highly accurate switch in a durable package, Barksdale's Housed Diaphragm Differential Pressure Switches are the ideal choice. Features High reliability Dual switching capability High accuracy Tamper-proof external adjustment NEMA 4 Diaphragm Seal Option Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Differential Mechanical Pressure Switches - DPD1T & DPD2T Series - Barksdale Control Products
Los Angeles, CA, USA
Diaphragm Differential Mechanical Pressure Switches
DPD1T & DPD2T Series
Diaphragm Differential Mechanical Pressure Switches DPD1T & DPD2T Series
Barksdale's Housed Diaphragm Differential Pressure Switches offer superior accuracy in a robust package, making them an ideal solution to your industrial pressure control needs. These switches are ideal applications requiring water-tight, NEMA 4 housings, a covered terminal strip and tamper-proof external adjustment. (Unit can be factory set upon request.) With pressure ranges up to 150 psi, these housed diaphragm differential pressure switches are suitable for use in either positive pressure or vacuum applications. Available in single-circuit and dual-circuit models. These switches feature a durable, die-cast aluminum enclosure. For applications requiring a highly accurate switch in a durable package, Barksdale's Housed Diaphragm Differential Pressure Switches are the ideal choice. Features High reliability Dual switching capability High accuracy Tamper-proof external adjustment NEMA 4 Diaphragm Seal Option Available

Barksdale's Housed Diaphragm Differential Pressure Switches offer superior accuracy in a robust package, making them an ideal solution to your industrial pressure control needs. These switches are ideal applications requiring water-tight, NEMA 4 housings, a covered terminal strip and tamper-proof external adjustment. (Unit can be factory set upon request.) With pressure ranges up to 150 psi, these housed diaphragm differential pressure switches are suitable for use in either positive pressure or vacuum applications. Available in single-circuit and dual-circuit models. These switches feature a durable, die-cast aluminum enclosure. For applications requiring a highly accurate switch in a durable package, Barksdale's Housed Diaphragm Differential Pressure Switches are the ideal choice.

Features

  • High reliability
  • Dual switching capability
  • High accuracy
  • Tamper-proof external adjustment
  • NEMA 4
  • Diaphragm Seal Option Available
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number DPD1T & DPD2T Series
Product Name Diaphragm Differential Mechanical Pressure Switches
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge (optional feature); Vacuum (optional feature)
Material Liquid; Gas
Switch Point Range 0.0300 to 150 psi (0.0211 to 106 m H2O)
Deadband 0.0900 to 8.7 psi (0.0633 to 6.12 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

125P NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Working Pressure Range 20 psi (14.08 m H2O)
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details