Barksdale Control Products Compact Mechanical Pressure Switch Series 9000

Description
The Series 9000 pressure switch offers uncompromising performance in a compact design. As a smaller sibling to the Series 8000, the Series 9000 measures 1.2 x 1.2 x 3.8 inches. It features a long pressure spring for precise switch point adjustments and excellent accuracy at +/- 2% of full scale. Additional features include an adjustable pressure range from 90 to 5800 psi with a proof pressure up to 8700 psi, standard aluminum body construction and a tamper-resistant adjustment set screw. Options include factory preset, US or European standard process connections and either NBR or FKM seals. The Series 9000 has been proven in the field for years in Europe, providing reliable performance in stationary and mobile hydraulics, machine tool and factory automation, making it a good choice for your pressure switch needs. Features High-quality materials Compact design Long pressure spring (precisely adjustable) Captive set screw
Datasheet
Description
The Series 9000 pressure switch offers uncompromising performance in a compact design. As a smaller sibling to the Series 8000, the Series 9000 measures 1.2 x 1.2 x 3.8 inches. It features a long pressure spring for precise switch point adjustments and excellent accuracy at +/- 2% of full scale. Additional features include an adjustable pressure range from 90 to 5800 psi with a proof pressure up to 8700 psi, standard aluminum body construction and a tamper-resistant adjustment set screw. Options include factory preset, US or European standard process connections and either NBR or FKM seals. The Series 9000 has been proven in the field for years in Europe, providing reliable performance in stationary and mobile hydraulics, machine tool and factory automation, making it a good choice for your pressure switch needs. Features High-quality materials Compact design Long pressure spring (precisely adjustable) Captive set screw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Mechanical Pressure Switch - Series 9000 - Barksdale Control Products
Los Angeles, CA, USA
Compact Mechanical Pressure Switch
Series 9000
Compact Mechanical Pressure Switch Series 9000
The Series 9000 pressure switch offers uncompromising performance in a compact design. As a smaller sibling to the Series 8000, the Series 9000 measures 1.2 x 1.2 x 3.8 inches. It features a long pressure spring for precise switch point adjustments and excellent accuracy at +/- 2% of full scale. Additional features include an adjustable pressure range from 90 to 5800 psi with a proof pressure up to 8700 psi, standard aluminum body construction and a tamper-resistant adjustment set screw. Options include factory preset, US or European standard process connections and either NBR or FKM seals. The Series 9000 has been proven in the field for years in Europe, providing reliable performance in stationary and mobile hydraulics, machine tool and factory automation, making it a good choice for your pressure switch needs. Features High-quality materials Compact design Long pressure spring (precisely adjustable) Captive set screw

The Series 9000 pressure switch offers uncompromising performance in a compact design. As a smaller sibling to the Series 8000, the Series 9000 measures 1.2 x 1.2 x 3.8 inches. It features a long pressure spring for precise switch point adjustments and excellent accuracy at +/- 2% of full scale. Additional features include an adjustable pressure range from 90 to 5800 psi with a proof pressure up to 8700 psi, standard aluminum body construction and a tamper-resistant adjustment set screw. Options include factory preset, US or European standard process connections and either NBR or FKM seals. The Series 9000 has been proven in the field for years in Europe, providing reliable performance in stationary and mobile hydraulics, machine tool and factory automation, making it a good choice for your pressure switch needs.

Features

  • High-quality materials
  • Compact design
  • Long pressure spring (precisely adjustable)
  • Captive set screw
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number Series 9000
Product Name Compact Mechanical Pressure Switch
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 90 to 5800 psi (63.34 to 4082 m H2O)
Accuracy 2 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Gas
View Details
Vacuum Switches - 2133315 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Vacuum Switches - 1366276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Electro-mechanical
Material Gas; Gas, liquid
Working Pressure Range 7.25 to 116 psi (5.1 to 81.66 m H2O)
View Details
160P NEMA 4X, 7, 9 & 13 Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -40 to 250 F (-40 to 121 C)
View Details