Barksdale Control Products Electronic Pressure Switch BPS3000

Description
Barksdale's BPS3000 Electronic Dual Pressure Switches combine three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) into one compact package. The BPS300 is available in three configurations: 1) dual pressure switch, 2) dual pressure switch with analog output (4-20 mA or 0-10 V), or 3) single switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BPS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. Due to inversion capability, BPS3000 units can be installed upside down without compromising readability. The BPS3000 is an ideal solution for applications requiring precision pressure control, flexibility and extremely long life. Features Measuring range: Gauge: 0 - 9000 psig Absolute: 0 - 150 psia Suitable for indoor and outdoor usage* One or two switch points 0.50% accuracy Analog output 4 - 20 mA or 0 - 10 V Superior EMI protection Display & electronic connection: rotatable by 320° Simple navigation menu Suitable for rapid cycling applications Hydraulic and pneumatic compatible
Datasheet
Description
Barksdale's BPS3000 Electronic Dual Pressure Switches combine three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) into one compact package. The BPS300 is available in three configurations: 1) dual pressure switch, 2) dual pressure switch with analog output (4-20 mA or 0-10 V), or 3) single switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BPS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. Due to inversion capability, BPS3000 units can be installed upside down without compromising readability. The BPS3000 is an ideal solution for applications requiring precision pressure control, flexibility and extremely long life. Features Measuring range: Gauge: 0 - 9000 psig Absolute: 0 - 150 psia Suitable for indoor and outdoor usage* One or two switch points 0.50% accuracy Analog output 4 - 20 mA or 0 - 10 V Superior EMI protection Display & electronic connection: rotatable by 320° Simple navigation menu Suitable for rapid cycling applications Hydraulic and pneumatic compatible
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Pressure Switch - BPS3000 - Barksdale Control Products
Los Angeles, CA, USA
Electronic Pressure Switch
BPS3000
Electronic Pressure Switch BPS3000
Barksdale's BPS3000 Electronic Dual Pressure Switches combine three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) into one compact package. The BPS300 is available in three configurations: 1) dual pressure switch, 2) dual pressure switch with analog output (4-20 mA or 0-10 V), or 3) single switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BPS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. Due to inversion capability, BPS3000 units can be installed upside down without compromising readability. The BPS3000 is an ideal solution for applications requiring precision pressure control, flexibility and extremely long life. Features Measuring range: Gauge: 0 - 9000 psig Absolute: 0 - 150 psia Suitable for indoor and outdoor usage* One or two switch points 0.50% accuracy Analog output 4 - 20 mA or 0 - 10 V Superior EMI protection Display & electronic connection: rotatable by 320° Simple navigation menu Suitable for rapid cycling applications Hydraulic and pneumatic compatible

Barksdale's BPS3000 Electronic Dual Pressure Switches combine three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) into one compact package. The BPS300 is available in three configurations: 1) dual pressure switch, 2) dual pressure switch with analog output (4-20 mA or 0-10 V), or 3) single switch with analog output. Setpoints and deadband are easily adjusted using a user-friendly menu where hysteresis can be set up to 125% of its measuring range. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. The BPS3000 offers an easy to read 4-digit 14-segment LED angled display which is rotatable to 320°. Due to inversion capability, BPS3000 units can be installed upside down without compromising readability. The BPS3000 is an ideal solution for applications requiring precision pressure control, flexibility and extremely long life.

Features

  • Measuring range:
    Gauge: 0 - 9000 psig
    Absolute: 0 - 150 psia
  • Suitable for indoor and outdoor usage*
  • One or two switch points
  • 0.50% accuracy
  • Analog output 4 - 20 mA or 0 - 10 V
  • Superior EMI protection
  • Display & electronic connection: rotatable by 320°
  • Simple navigation menu
  • Suitable for rapid cycling applications
  • Hydraulic and pneumatic compatible
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number BPS3000
Product Name Electronic Pressure Switch
Pressure Measurement Absolute; Gauge
Material Liquid; Gas
Accuracy 0.5000 ±% FS
Operating Temperature -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Switch - Delta-Pro ™ 24 Series - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6073988-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 870 psi (612 m H2O)
Accuracy 0.5000 ±% FS
View Details
Vacuum Switches - 2354730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range -14.5 to 1160 psi (-10.21 to 817 m H2O)
Vacuum Range 60023 torr (-2333 in Hg vac)
View Details
225P NEMA 4 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Sensor Technology Piston
Pressure Measurement Differential
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details