Barksdale Control Products Compact Mechanical Pressure Switch Series 8000

Description
The Series 8000 mechanical switch incorporates all the manufacturing knowledge and experience that has earned Barksdale's Compact Switches the reputation of top quality and robustness in a competitive industry. With 6 different pressure ranges between 6 and 8,700 psi (0.4 to 600 bars), customers have the option to select either the diaphragm model or the piston version to meet their specific application needs. A large choice of pressure port blocks bolted on the CETOP flange provide customers the flexibility to order various pressure ports independent of the switch, keeping inventory costs low. Features Easy and precise set-point adjustment Extensive list of electrical connections for easy customization Full range of modular process connections Ideal for Type 4 hydraulic & pneumatic applications Approvals include: UL/cULus(CSA), EXI (ATEX), GL, GOST R/K Proven design in stationary and mobile hydraulic applications Wide setpoint pressure range Available in wide range of configurations Precise setpoint adjustment Factory preset or field adjustable UL Type 4, IP65, IP68 Modular concept
Datasheet
Description
The Series 8000 mechanical switch incorporates all the manufacturing knowledge and experience that has earned Barksdale's Compact Switches the reputation of top quality and robustness in a competitive industry. With 6 different pressure ranges between 6 and 8,700 psi (0.4 to 600 bars), customers have the option to select either the diaphragm model or the piston version to meet their specific application needs. A large choice of pressure port blocks bolted on the CETOP flange provide customers the flexibility to order various pressure ports independent of the switch, keeping inventory costs low. Features Easy and precise set-point adjustment Extensive list of electrical connections for easy customization Full range of modular process connections Ideal for Type 4 hydraulic & pneumatic applications Approvals include: UL/cULus(CSA), EXI (ATEX), GL, GOST R/K Proven design in stationary and mobile hydraulic applications Wide setpoint pressure range Available in wide range of configurations Precise setpoint adjustment Factory preset or field adjustable UL Type 4, IP65, IP68 Modular concept
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Mechanical Pressure Switch - Series 8000 - Barksdale Control Products
Los Angeles, CA, USA
Compact Mechanical Pressure Switch
Series 8000
Compact Mechanical Pressure Switch Series 8000
The Series 8000 mechanical switch incorporates all the manufacturing knowledge and experience that has earned Barksdale's Compact Switches the reputation of top quality and robustness in a competitive industry. With 6 different pressure ranges between 6 and 8,700 psi (0.4 to 600 bars), customers have the option to select either the diaphragm model or the piston version to meet their specific application needs. A large choice of pressure port blocks bolted on the CETOP flange provide customers the flexibility to order various pressure ports independent of the switch, keeping inventory costs low. Features Easy and precise set-point adjustment Extensive list of electrical connections for easy customization Full range of modular process connections Ideal for Type 4 hydraulic & pneumatic applications Approvals include: UL/cULus(CSA), EXI (ATEX), GL, GOST R/K Proven design in stationary and mobile hydraulic applications Wide setpoint pressure range Available in wide range of configurations Precise setpoint adjustment Factory preset or field adjustable UL Type 4, IP65, IP68 Modular concept

The Series 8000 mechanical switch incorporates all the manufacturing knowledge and experience that has earned Barksdale's Compact Switches the reputation of top quality and robustness in a competitive industry. With 6 different pressure ranges between 6 and 8,700 psi (0.4 to 600 bars), customers have the option to select either the diaphragm model or the piston version to meet their specific application needs. A large choice of pressure port blocks bolted on the CETOP flange provide customers the flexibility to order various pressure ports independent of the switch, keeping inventory costs low.

Features

  • Easy and precise set-point adjustment
  • Extensive list of electrical connections for easy customization
  • Full range of modular process connections
  • Ideal for Type 4 hydraulic & pneumatic applications
  • Approvals include: UL/cULus(CSA), EXI (ATEX), GL, GOST R/K
  • Proven design in stationary and mobile hydraulic applications
  • Wide setpoint pressure range
  • Available in wide range of configurations
  • Precise setpoint adjustment
  • Factory preset or field adjustable
  • UL Type 4, IP65, IP68
  • Modular concept
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number Series 8000
Product Name Compact Mechanical Pressure Switch
Sensor Technology Mechanical Deflection (optional feature); Piston (optional feature)
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 10 to 8700 psi (7.04 to 6123 m H2O)
Accuracy 1 to 2 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

PS80 25psi Pressure Switch, NO; 18" PS80-K2-F0307 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Pressure sensor with display - PN7592 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Gas
View Details
3 suppliers
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details