Barksdale Control Products Datasheets for Liquid Level Sensors
Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids.
Liquid Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Barksdale's Bilge Switch offers an ideal portable level switching solution for your mobile application. Featuring all stainless steel construction with a polyethylene float, the Bilge Switch is rugged enough to... | |
| Barksdale's BLS-810 family of level switches offers both level and temperature control in one compact unit. With brass stems and Buna-N floats, these dual function switches are compatible with a... | |
| Barksdale's BLS3000 Electronic Dual Level Switches combine three discrete components (dual level switch, pressure transducer, and digital level gauge) into one compact package. The BPS300 is available in three configurations:... | |
| Barksdale's Series UNS 2000 Level Switches offer a level control solution that is fully customizable to the exact needs of your application. This series of Level Switches can be configured... | |
| Barksdale's Series UNS-1000 Level Switches offers a level control solution that is fully customizable to the exact needs of your application. Available in lengths up to 40", the UNS-1000 Level... | |
| Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. Series UNS-MS or VA 1/8 NPT-BN25 Level Switches are ideal for general level measurement... | |
| Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. Features Compact size for easy installation Ideal for small tanks & vessels Reversible switch... | |
| Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-MS 1/4 NPT-BN30 Level Switches are ideal for use in storage tanks, hydraulic power... | |
| Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/4 NPT-VA52 Level Switches are ideal for general level measurement in tanks or... | |
| Barksdale's single-point float-type level switch provides a variety of solutions for your specific level control problems. UNS-VA 1/8 NPT-VA27 Level Switches are ideal for general level measurement in tanks or... | |
| Barksdale's UNS-PA/PP family of level solutions are ideal for applications requiring a side-mounted switch. With their compact design, they are suitable for use in small tanks and vessels, as well... | |
| Our Alloy LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems. Featuring rugged, welded stainless steel construction, the process media is completely isolated from the instrumentation and... | |
| Our Alloy Mini LevelSite® provides a reliable, accident-proof solution to your unique level measuring problems, especially in applications where space is at a premium. Welded stainless steel construction provides for... | |
| The UNS1000-BN18 is a top mount level switch that offers a choice of four different process connections, three electrical terminations and an optional temperature sensor. With a maximum stem length... |