Barksdale Control Products Mechanical Pressure Switch P1H Series

Description
Barksdale's P1H Series Pressure Switches offer extremely long life and the accuracy you need for your industrial applications. Designed with Dia-Seal Piston technology, the P1H Series Pressure Switches ensure millions of maintenance free, leakage free cycles. A rugged, NEMA 4 enclosure makes these pressure switches an ideal choice for both indoor and outdoor installations. Setpoints are easily adjusted via an external adjustment screw. Designed to control pressures up to 1600 psi, the P1H Series Pressure Switches are an outstanding choice for your demanding industrial applications. Features Superior resolution High reliability Oil & dust tight Extremely versatile NEMA 4 & 13 CSA approved Diaphragm Seal Option Available
Datasheet
Description
Barksdale's P1H Series Pressure Switches offer extremely long life and the accuracy you need for your industrial applications. Designed with Dia-Seal Piston technology, the P1H Series Pressure Switches ensure millions of maintenance free, leakage free cycles. A rugged, NEMA 4 enclosure makes these pressure switches an ideal choice for both indoor and outdoor installations. Setpoints are easily adjusted via an external adjustment screw. Designed to control pressures up to 1600 psi, the P1H Series Pressure Switches are an outstanding choice for your demanding industrial applications. Features Superior resolution High reliability Oil & dust tight Extremely versatile NEMA 4 & 13 CSA approved Diaphragm Seal Option Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Pressure Switch - P1H Series - Barksdale Control Products
Los Angeles, CA, USA
Mechanical Pressure Switch
P1H Series
Mechanical Pressure Switch P1H Series
Barksdale's P1H Series Pressure Switches offer extremely long life and the accuracy you need for your industrial applications. Designed with Dia-Seal Piston technology, the P1H Series Pressure Switches ensure millions of maintenance free, leakage free cycles. A rugged, NEMA 4 enclosure makes these pressure switches an ideal choice for both indoor and outdoor installations. Setpoints are easily adjusted via an external adjustment screw. Designed to control pressures up to 1600 psi, the P1H Series Pressure Switches are an outstanding choice for your demanding industrial applications. Features Superior resolution High reliability Oil & dust tight Extremely versatile NEMA 4 & 13 CSA approved Diaphragm Seal Option Available

Barksdale's P1H Series Pressure Switches offer extremely long life and the accuracy you need for your industrial applications. Designed with Dia-Seal Piston technology, the P1H Series Pressure Switches ensure millions of maintenance free, leakage free cycles. A rugged, NEMA 4 enclosure makes these pressure switches an ideal choice for both indoor and outdoor installations. Setpoints are easily adjusted via an external adjustment screw. Designed to control pressures up to 1600 psi, the P1H Series Pressure Switches are an outstanding choice for your demanding industrial applications.

Features

  • Superior resolution
  • High reliability
  • Oil & dust tight
  • Extremely versatile
  • NEMA 4 & 13
  • CSA approved
  • Diaphragm Seal Option Available
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number P1H Series
Product Name Mechanical Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 0.5000 to 1600 psi (0.3519 to 1126 m H2O)
Deadband 0.4000 to 80 psi (0.2815 to 56.3 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PS80 20psi Pressure Switch, NO; 36" PS80-K2-F0605 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Pressure sensor with analog display - PG1414 - ifm efector inc.
Specs
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
Display Type Digital Numerical Display
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details