Barksdale Control Products Low Cost Differential Mechanical Pressure Switches EPD1S & EPD1H Series

Description
Barksdale's EPD1S and EPD1H Single Setting Pressure Differential Pressure Switches provide an ideal solution when you need a high quality, differential pressure switch with high reliability and accuracy to meet your application requirements. These snap-action switches are available in stripped or housed versions and are easily adjustable via a set-point screw. Factory set models are also available. The housed version enclosure features a 3-contact terminal strip for easy electrical connection. Features High reliability High Accuracy Easy setpoint adjustment Low cost Extremely Versatile
Datasheet
Description
Barksdale's EPD1S and EPD1H Single Setting Pressure Differential Pressure Switches provide an ideal solution when you need a high quality, differential pressure switch with high reliability and accuracy to meet your application requirements. These snap-action switches are available in stripped or housed versions and are easily adjustable via a set-point screw. Factory set models are also available. The housed version enclosure features a 3-contact terminal strip for easy electrical connection. Features High reliability High Accuracy Easy setpoint adjustment Low cost Extremely Versatile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Cost Differential Mechanical Pressure Switches - EPD1S & EPD1H Series - Barksdale Control Products
Los Angeles, CA, USA
Low Cost Differential Mechanical Pressure Switches
EPD1S & EPD1H Series
Low Cost Differential Mechanical Pressure Switches EPD1S & EPD1H Series
Barksdale's EPD1S and EPD1H Single Setting Pressure Differential Pressure Switches provide an ideal solution when you need a high quality, differential pressure switch with high reliability and accuracy to meet your application requirements. These snap-action switches are available in stripped or housed versions and are easily adjustable via a set-point screw. Factory set models are also available. The housed version enclosure features a 3-contact terminal strip for easy electrical connection. Features High reliability High Accuracy Easy setpoint adjustment Low cost Extremely Versatile

Barksdale's EPD1S and EPD1H Single Setting Pressure Differential Pressure Switches provide an ideal solution when you need a high quality, differential pressure switch with high reliability and accuracy to meet your application requirements. These snap-action switches are available in stripped or housed versions and are easily adjustable via a set-point screw. Factory set models are also available. The housed version enclosure features a 3-contact terminal strip for easy electrical connection.

Features

  • High reliability
  • High Accuracy
  • Easy setpoint adjustment
  • Low cost
  • Extremely Versatile
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number EPD1S & EPD1H Series
Product Name Low Cost Differential Mechanical Pressure Switches
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Material Liquid; Gas
Switch Point Range 0.2200 to 40 psi (0.1548 to 28.15 m H2O)
Deadband 0.0700 to 1.2 psi (0.0493 to 0.8445 m H2O)
Unlock Full Specs
to access all available technical data