Barksdale Control Products Visual Indicating Sealed Piston Mechanical Pressure Switches C9612 & C9622 Series

Description
Barksdale's Series C9612 and C9622 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling. Available in various pressure ranges from 15 to 3000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 27/32" hole for 1/2" NPT conduit connector, and are rated to NEMA 3 as a standard. Optional terminal boxes allow for ease of electrical connection, and switches are available in both single and dual circuit configurations. For applications requiring a highly accurate switch in a durable package, Barksdale's Series C9612 and C9622 Sealed Piston Pressure Switches are the ideal choice Features Extremely long life Weather resistant housing Easy setpoint adjustment High reliability High proof pressure Single & dual setpoint
Datasheet
Description
Barksdale's Series C9612 and C9622 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling. Available in various pressure ranges from 15 to 3000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 27/32" hole for 1/2" NPT conduit connector, and are rated to NEMA 3 as a standard. Optional terminal boxes allow for ease of electrical connection, and switches are available in both single and dual circuit configurations. For applications requiring a highly accurate switch in a durable package, Barksdale's Series C9612 and C9622 Sealed Piston Pressure Switches are the ideal choice Features Extremely long life Weather resistant housing Easy setpoint adjustment High reliability High proof pressure Single & dual setpoint
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Visual Indicating Sealed Piston Mechanical Pressure Switches - C9612 & C9622 Series - Barksdale Control Products
Los Angeles, CA, USA
Visual Indicating Sealed Piston Mechanical Pressure Switches
C9612 & C9622 Series
Visual Indicating Sealed Piston Mechanical Pressure Switches C9612 & C9622 Series
Barksdale's Series C9612 and C9622 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling. Available in various pressure ranges from 15 to 3000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 27/32" hole for 1/2" NPT conduit connector, and are rated to NEMA 3 as a standard. Optional terminal boxes allow for ease of electrical connection, and switches are available in both single and dual circuit configurations. For applications requiring a highly accurate switch in a durable package, Barksdale's Series C9612 and C9622 Sealed Piston Pressure Switches are the ideal choice Features Extremely long life Weather resistant housing Easy setpoint adjustment High reliability High proof pressure Single & dual setpoint

Barksdale's Series C9612 and C9622 Sealed Piston Pressure Switches offer extremely long life in a robust package, making them the ideal solution to your industrial pressure control needs. Sealed Piston switches are ideal for applications demanding rapid cycling. Available in various pressure ranges from 15 to 3000 psi, sealed piston switches are suitable for use in industrial applications such as hydraulic presses, compactors, and machine tools. All models feature a durable, anodized aluminum enclosure with a tamper proof adjustment screw cover and an integrated 27/32" hole for 1/2" NPT conduit connector, and are rated to NEMA 3 as a standard. Optional terminal boxes allow for ease of electrical connection, and switches are available in both single and dual circuit configurations. For applications requiring a highly accurate switch in a durable package, Barksdale's Series C9612 and C9622 Sealed Piston Pressure Switches are the ideal choice

Features

  • Extremely long life
  • Weather resistant housing
  • Easy setpoint adjustment
  • High reliability
  • High proof pressure
  • Single & dual setpoint
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number C9612 & C9622 Series
Product Name Visual Indicating Sealed Piston Mechanical Pressure Switches
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid; Gas
Switch Point Range 15 to 3000 psi (10.56 to 2111 m H2O)
Deadband 3 to 350 psi (2.11 to 246 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PS80 20psi Pressure Switch, NO; 36" PS80-K2-F0605 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Pressure sensor with display - PN7097 - ifm efector inc.
Specs
Sensor Technology Variable Capacitance
Pressure Measurement Gauge; Vacuum
Material Liquid; Gas
View Details
4 suppliers
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Vacuum Switches - 3635996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 145 to 1450 psi (102 to 1021 m H2O)
Vacuum Range 75028 torr (-2924 in Hg vac)
View Details