Barksdale Control Products Terminal Block Diaphragm Mechanical Pressure Switches D1T & D2T Series

Description
Barksdale's D1T & D2T Terminal Block Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. These switches are ideal for applications requiring water-tight, NEMA 4 housings a covered terminal strip and tamper-proof external adjustment. (Factory set models are also available.) With pressure ranges up to 150 psi, these housed diaphragm pressure switches are suitable for use in either positive pressure or vacuum applications. Single- and dual-circuit models are available. Housed models feature a durable, anodized aluminum enclosure. For applications requiring a highly accurate switch in a durable package, Barksdale's D1T & D2T Terminal Block Diaphragm Pressure Switches are the ideal choice. Features High reliability High accuracy NEMA 4 Ideal for pressure and vacuum applications Single and dual switching capability Tamper-proof external adjustment Diaphragm Seal Option Available
Datasheet
Description
Barksdale's D1T & D2T Terminal Block Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. These switches are ideal for applications requiring water-tight, NEMA 4 housings a covered terminal strip and tamper-proof external adjustment. (Factory set models are also available.) With pressure ranges up to 150 psi, these housed diaphragm pressure switches are suitable for use in either positive pressure or vacuum applications. Single- and dual-circuit models are available. Housed models feature a durable, anodized aluminum enclosure. For applications requiring a highly accurate switch in a durable package, Barksdale's D1T & D2T Terminal Block Diaphragm Pressure Switches are the ideal choice. Features High reliability High accuracy NEMA 4 Ideal for pressure and vacuum applications Single and dual switching capability Tamper-proof external adjustment Diaphragm Seal Option Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Diaphragm Mechanical Pressure Switches - D1T & D2T Series - Barksdale Control Products
Los Angeles, CA, USA
Terminal Block Diaphragm Mechanical Pressure Switches
D1T & D2T Series
Terminal Block Diaphragm Mechanical Pressure Switches D1T & D2T Series
Barksdale's D1T & D2T Terminal Block Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. These switches are ideal for applications requiring water-tight, NEMA 4 housings a covered terminal strip and tamper-proof external adjustment. (Factory set models are also available.) With pressure ranges up to 150 psi, these housed diaphragm pressure switches are suitable for use in either positive pressure or vacuum applications. Single- and dual-circuit models are available. Housed models feature a durable, anodized aluminum enclosure. For applications requiring a highly accurate switch in a durable package, Barksdale's D1T & D2T Terminal Block Diaphragm Pressure Switches are the ideal choice. Features High reliability High accuracy NEMA 4 Ideal for pressure and vacuum applications Single and dual switching capability Tamper-proof external adjustment Diaphragm Seal Option Available

Barksdale's D1T & D2T Terminal Block Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. These switches are ideal for applications requiring water-tight, NEMA 4 housings a covered terminal strip and tamper-proof external adjustment. (Factory set models are also available.) With pressure ranges up to 150 psi, these housed diaphragm pressure switches are suitable for use in either positive pressure or vacuum applications. Single- and dual-circuit models are available. Housed models feature a durable, anodized aluminum enclosure. For applications requiring a highly accurate switch in a durable package, Barksdale's D1T & D2T Terminal Block Diaphragm Pressure Switches are the ideal choice.

Features

  • High reliability
  • High accuracy
  • NEMA 4
  • Ideal for pressure and vacuum applications
  • Single and dual switching capability
  • Tamper-proof external adjustment
  • Diaphragm Seal Option Available
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number D1T & D2T Series
Product Name Terminal Block Diaphragm Mechanical Pressure Switches
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge (optional feature); Vacuum (optional feature)
Material Liquid; Gas
Switch Point Range 0.0180 to 150 psi (0.0127 to 106 m H2O)
Deadband 0.0200 to 6 psi (0.0141 to 4.22 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 4000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Vacuum Switches - 3635980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Working Pressure Range 72.52 to 725 psi (51.04 to 510 m H2O)
Vacuum Range 37514 torr (-1447 in Hg vac)
View Details