Barksdale Control Products Calibrated Differential Mechanical Pressure Switches CDPD1H & CDPD2H Series

Description
Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the answer for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single or dual control settings for both positive pressure and vacuum models, to 150 psi. The switches may be wired normally open or normally closed through a 3/4"-14 NPT conduit connection to free leads. All models feature calibrated dials for adjusting setpoints in units can be factory set upon request. For applications requiring a highly reliable, accurate switch in a durable package, Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the ideal choice. Features Pressure and vacuum differential switch High accuracy diaphragm switch Calibrated dial for easy setpoint adjustment Factory preset or field adjustable Diaphragm Seal Option Available Extremely Versatile
Datasheet
Description
Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the answer for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single or dual control settings for both positive pressure and vacuum models, to 150 psi. The switches may be wired normally open or normally closed through a 3/4"-14 NPT conduit connection to free leads. All models feature calibrated dials for adjusting setpoints in units can be factory set upon request. For applications requiring a highly reliable, accurate switch in a durable package, Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the ideal choice. Features Pressure and vacuum differential switch High accuracy diaphragm switch Calibrated dial for easy setpoint adjustment Factory preset or field adjustable Diaphragm Seal Option Available Extremely Versatile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrated Differential Mechanical Pressure Switches - CDPD1H & CDPD2H Series - Barksdale Control Products
Los Angeles, CA, USA
Calibrated Differential Mechanical Pressure Switches
CDPD1H & CDPD2H Series
Calibrated Differential Mechanical Pressure Switches CDPD1H & CDPD2H Series
Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the answer for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single or dual control settings for both positive pressure and vacuum models, to 150 psi. The switches may be wired normally open or normally closed through a 3/4"-14 NPT conduit connection to free leads. All models feature calibrated dials for adjusting setpoints in units can be factory set upon request. For applications requiring a highly reliable, accurate switch in a durable package, Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the ideal choice. Features Pressure and vacuum differential switch High accuracy diaphragm switch Calibrated dial for easy setpoint adjustment Factory preset or field adjustable Diaphragm Seal Option Available Extremely Versatile

Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the answer for pressure control applications requiring tamper proof external adjustment and environments which require water-tight NEMA 4 housings. These pressure switches are available in single or dual control settings for both positive pressure and vacuum models, to 150 psi. The switches may be wired normally open or normally closed through a 3/4"-14 NPT conduit connection to free leads. All models feature calibrated dials for adjusting setpoints in units can be factory set upon request. For applications requiring a highly reliable, accurate switch in a durable package, Barksdale's CDPD1H and CDPD2H Housed Diaphragm Differential Pressure Switches are the ideal choice.

Features

  • Pressure and vacuum differential switch
  • High accuracy diaphragm switch
  • Calibrated dial for easy setpoint adjustment
  • Factory preset or field adjustable
  • Diaphragm Seal Option Available
  • Extremely Versatile
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number CDPD1H & CDPD2H Series
Product Name Calibrated Differential Mechanical Pressure Switches
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Liquid; Gas
Switch Point Range 0.0300 to 150 psi (0.0211 to 106 m H2O)
Deadband 0.0900 to 8.7 psi (0.0633 to 6.12 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

PS80 55psi Pressure Switch, NO; 48" PS80-K2-F0718 -  - Sensata Technologies
Specs
Pressure Measurement Gauge
Working Pressure Range 0.0 to 750 psi (0.0 to 528 m H2O)
Operating Temperature -65 to 275 F (-54 to 135 C)
View Details
Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Vacuum Switches - 1215597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Working Pressure Range 14.5 psi (10.21 m H2O)
Vacuum Range 750 torr (0.3825 in Hg vac)
View Details
Thermoplastic Pressure Switch - SWT050T-16A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details