Barksdale Control Products Explosion Proof Mechanical Pressure Switches Series B1X & B2X

Description
Barksdale's B1X and B2X Explosion Proof Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your hazardous location pressure control needs when accuracy is critical. Built-in over-travel stops allow for higher proof pressures than most other pressure switch technologies. Setpoints are easily adjusted via an internal adjustment screw. Available in single and dual circuit configurations, Bourdon Tube Pressure Switches are adaptable for use in a wide range of industrial applications. A variety of limit switches is available to allow for a multitude of electrical switching conditions. For applications requiring a highly accurate switch in a highly durable package, Barksdale Bourdon Tube Pressure Switches are the ideal solution. Features Diaphragm Seal Option Available High accuracy, high proof Explosion-proof housing Hermetically sealed Tamper-proof setpoint adjustment Dual set point capability UL, CSA, ATEX approved NEMA 4, 7, 9 & IP65
Datasheet
Description
Barksdale's B1X and B2X Explosion Proof Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your hazardous location pressure control needs when accuracy is critical. Built-in over-travel stops allow for higher proof pressures than most other pressure switch technologies. Setpoints are easily adjusted via an internal adjustment screw. Available in single and dual circuit configurations, Bourdon Tube Pressure Switches are adaptable for use in a wide range of industrial applications. A variety of limit switches is available to allow for a multitude of electrical switching conditions. For applications requiring a highly accurate switch in a highly durable package, Barksdale Bourdon Tube Pressure Switches are the ideal solution. Features Diaphragm Seal Option Available High accuracy, high proof Explosion-proof housing Hermetically sealed Tamper-proof setpoint adjustment Dual set point capability UL, CSA, ATEX approved NEMA 4, 7, 9 & IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Mechanical Pressure Switches - Series B1X & B2X - Barksdale Control Products
Los Angeles, CA, USA
Explosion Proof Mechanical Pressure Switches
Series B1X & B2X
Explosion Proof Mechanical Pressure Switches Series B1X & B2X
Barksdale's B1X and B2X Explosion Proof Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your hazardous location pressure control needs when accuracy is critical. Built-in over-travel stops allow for higher proof pressures than most other pressure switch technologies. Setpoints are easily adjusted via an internal adjustment screw. Available in single and dual circuit configurations, Bourdon Tube Pressure Switches are adaptable for use in a wide range of industrial applications. A variety of limit switches is available to allow for a multitude of electrical switching conditions. For applications requiring a highly accurate switch in a highly durable package, Barksdale Bourdon Tube Pressure Switches are the ideal solution. Features Diaphragm Seal Option Available High accuracy, high proof Explosion-proof housing Hermetically sealed Tamper-proof setpoint adjustment Dual set point capability UL, CSA, ATEX approved NEMA 4, 7, 9 & IP65

Barksdale's B1X and B2X Explosion Proof Bourdon Tube Pressure Switches offer instrument class accuracy, making them an ideal solution to your hazardous location pressure control needs when accuracy is critical. Built-in over-travel stops allow for higher proof pressures than most other pressure switch technologies. Setpoints are easily adjusted via an internal adjustment screw. Available in single and dual circuit configurations, Bourdon Tube Pressure Switches are adaptable for use in a wide range of industrial applications. A variety of limit switches is available to allow for a multitude of electrical switching conditions. For applications requiring a highly accurate switch in a highly durable package, Barksdale Bourdon Tube Pressure Switches are the ideal solution.

Features

  • Diaphragm Seal Option Available
  • High accuracy, high proof
  • Explosion-proof housing
  • Hermetically sealed
  • Tamper-proof setpoint adjustment
  • Dual set point capability
  • UL, CSA, ATEX approved
  • NEMA 4, 7, 9 & IP65
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Switches
Product Number Series B1X & B2X
Product Name Explosion Proof Mechanical Pressure Switches
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
Features Temperature Compensated
Switch Point Range 50 to 7200 psi (35.19 to 5067 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Pressure and Temperature Electronic Switch - Excela™ - United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Gauge
Material Gas
View Details
Vacuum Switches - 2970018 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Liquid; Oil
Working Pressure Range 435 to 4351 psi (306 to 3062 m H2O)
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details